ABB Process Automation Division Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb S201-D10

Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb - 55Y3764 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
55Y3764
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb 55Y3764
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5128072 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5128072
Molded Case Circuit Breaker 5128072
DISCONTINUED BY MANUFACTURER, REPLACED BY ST201M-D10, MINI CIRCUIT BREAKER, 1P, 10AMP, 480Y/277VAC, TRIPPING CHARACTERISTIC: D, 50/60HZ, DIN RAIL MOUNT, (2CDS251001R0101). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REPLACED BY ST201M-D10, MINI CIRCUIT BREAKER, 1P, 10AMP, 480Y/277VAC, TRIPPING CHARACTERISTIC: D, 50/60HZ, DIN RAIL MOUNT, (2CDS251001R0101). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3764 5128072
Product Name Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 277 volts
Rated DC Voltage 60 volts
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1668/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Trips - 1444651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
Terminal Type Screw
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-1-1-66-4-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details