ABB Process Automation Division Din Rail Mount Circuit Breaker S201-C63

Description
MINIATURE CIRCUIT BREAKER, 1 POLE, 63 AMP, 230-400 VAC, 6 KA, 50/60 HZ, SCREW TERMINALS, DIN-RAIL MOUNTING, -25 TO +55 DEGREES C, IP20, 2CDS251001R0634. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MINIATURE CIRCUIT BREAKER, 1 POLE, 63 AMP, 230-400 VAC, 6 KA, 50/60 HZ, SCREW TERMINALS, DIN-RAIL MOUNTING, -25 TO +55 DEGREES C, IP20, 2CDS251001R0634. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 5128027 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5128027
Din Rail Mount Circuit Breaker 5128027
MINIATURE CIRCUIT BREAKER, 1 POLE, 63 AMP, 230-400 VAC, 6 KA, 50/60 HZ, SCREW TERMINALS, DIN-RAIL MOUNTING, -25 TO +55 DEGREES C, IP20, 2CDS251001R0634. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, 1 POLE, 63 AMP, 230-400 VAC, 6 KA, 50/60 HZ, SCREW TERMINALS, DIN-RAIL MOUNTING, -25 TO +55 DEGREES C, IP20, 2CDS251001R0634. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breakers - S201-C63 - ODG (Origin Data Global)
Shenzhen, China
Circuit Breakers
S201-C63
Circuit Breakers S201-C63
Miniature circuit breakers

Miniature circuit breakers

Supplier's Site
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb - 55Y3763 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
55Y3763
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb 55Y3763
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5128027 S201-C63 55Y3763
Product Name Din Rail Mount Circuit Breaker Circuit Breakers Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
Rated AC Voltage 400 volts 277 volts
Unlock Full Specs
to access all available technical data