ABB Process Automation Division Circuit Breaker, 1 Pole, 2A; Product Range Abb S201-C2

Description
CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 2A; Product Range Abb - 63Y5981 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 2A; Product Range Abb
63Y5981
Circuit Breaker, 1 Pole, 2A; Product Range Abb 63Y5981
CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Molded Case Circuit Breaker - 5131833 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5131833
Molded Case Circuit Breaker 5131833
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 2AMP, 1POLE, C-CURVE, 230/400VAC, 50/60HZ, 6KA, DIN RAIL MOUNTING, REPLACED BY ST201M-C2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 2AMP, 1POLE, C-CURVE, 230/400VAC, 50/60HZ, 6KA, DIN RAIL MOUNTING, REPLACED BY ST201M-C2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y5981 5131833
Product Name Circuit Breaker, 1 Pole, 2A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393254-7 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers