UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A C CURVE
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 70094345 | S201-C10 | 55Y3755 |
| Product Name | UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A C CURVE | Circuit Breakers | Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb |
| Rated AC Voltage | 277 volts |