ABB Process Automation Division Circuit Breaker, 1 Pole, 1A; Product Range Abb S201-C1

Description
CIRCUIT BREAKER, 1 POLE, 1A; Product Range:System pro M compact S200 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 1A; Product Range:System pro M compact S200 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 1A; Product Range Abb - 63Y5972 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 1A; Product Range Abb
63Y5972
Circuit Breaker, 1 Pole, 1A; Product Range Abb 63Y5972
CIRCUIT BREAKER, 1 POLE, 1A; Product Range:System pro M compact S200 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 1A; Product Range:System pro M compact S200 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 5131800 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5131800
Din Rail Mount Circuit Breaker 5131800
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 1P, 1AMP, 480Y/277VAC, REPLACED BY ST201M-C1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 1P, 1AMP, 480Y/277VAC, REPLACED BY ST201M-C1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y5972 5131800
Product Name Circuit Breaker, 1 Pole, 1A; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1423673-6 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-1664/000-100 - WAGO
Specs
Rated DC Voltage 10 to 16 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers & Accessories - 1BU25M - Powell Electronics, Inc.
Specs
Rated Current 25 amps
View Details