ABB Process Automation Division Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb S201-B63

Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb - 55Y3754 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
55Y3754
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb 55Y3754
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55Y3754
Product Name Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Electronic Circuit Breakers - 1236691 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1REC4-53-2-8M-50-H-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details