ABB Process Automation Division Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb S201-B6

Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb - 55Y3753 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
55Y3753
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb 55Y3753
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 1109731 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
1109731
Din Rail Mount Circuit Breaker 1109731
CIRCUIT BREAKER, 1 POLE, 6 AMP, 230-400 VAC, 50/60 HZ, 6 KA, B-CURVE, RED ON / GREEN OFF, SCREW TYPE TERMINAL, DIN RAIL MOUNT, (2CDS251001R0065). FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 1 POLE, 6 AMP, 230-400 VAC, 50/60 HZ, 6 KA, B-CURVE, RED ON / GREEN OFF, SCREW TYPE TERMINAL, DIN RAIL MOUNT, (2CDS251001R0065). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3753 1109731
Product Name Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts 400 volts
Unlock Full Specs
to access all available technical data