ABB Process Automation Division UL 1077 SUPPLEMENTARY PROTECTOR 1P 20A B CURVE S201-B20

Description
UL 1077 SUPPLEMENTARY PROTECTOR 1P 20A B CURVE
Datasheet
Description
UL 1077 SUPPLEMENTARY PROTECTOR 1P 20A B CURVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL 1077 SUPPLEMENTARY PROTECTOR 1P 20A B CURVE - 70094351 - Allied Electronics, Inc.
Fort Worth, TX, USA
UL 1077 SUPPLEMENTARY PROTECTOR 1P 20A B CURVE
70094351
UL 1077 SUPPLEMENTARY PROTECTOR 1P 20A B CURVE 70094351
UL 1077 SUPPLEMENTARY PROTECTOR 1P 20A B CURVE

UL 1077 SUPPLEMENTARY PROTECTOR 1P 20A B CURVE

Supplier's Site
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb - 55Y3748 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
55Y3748
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb 55Y3748
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70094351 55Y3748
Product Name UL 1077 SUPPLEMENTARY PROTECTOR 1P 20A B CURVE Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data