ABB Process Automation Division Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb S201-B10

Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb - 55Y3746 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
55Y3746
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb 55Y3746
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A B CURVE - 70094362 - Allied Electronics, Inc.
Fort Worth, TX, USA
UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A B CURVE
70094362
UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A B CURVE 70094362
UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A B CURVE

UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A B CURVE

Supplier's Site
Din Rail Mount Circuit Breaker - 3021950 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
3021950
Din Rail Mount Circuit Breaker 3021950
CIRCUIT BREAKER, THERMAL MAGNETIC, 10 AMP, SINGLE POLE, 277 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAGNETIC, 10 AMP, SINGLE POLE, 277 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Din Rail Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
Din Rail Mount Circuit Breaker
ASEA BROWN BOVERI Circuit Breaker S201-B10

ASEA BROWN BOVERI Circuit Breaker S201-B10

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 55Y3746 70094362 3021950
Product Name Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A B CURVE Din Rail Mount Circuit Breaker Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts 277 volts
Unlock Full Specs
to access all available technical data