ABB AB Molded Case Circuit Breaker S1N0-50TL

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, CODE: 1SDA048039R1, STANDARD TERMAL-MAGNETIC, SACE S1, TYPE S1N, 50 AMP, 3 POLE, 277/480 VAC, 20KA, MOLDED CASE, LUGS ARE INCLUDED WITH S1 BREAKER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, CODE: 1SDA048039R1, STANDARD TERMAL-MAGNETIC, SACE S1, TYPE S1N, 50 AMP, 3 POLE, 277/480 VAC, 20KA, MOLDED CASE, LUGS ARE INCLUDED WITH S1 BREAKER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 15881527 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
15881527
Molded Case Circuit Breaker 15881527
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, CODE: 1SDA048039R1, STANDARD TERMAL-MAGNETIC, SACE S1, TYPE S1N, 50 AMP, 3 POLE, 277/480 VAC, 20KA, MOLDED CASE, LUGS ARE INCLUDED WITH S1 BREAKER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, CODE: 1SDA048039R1, STANDARD TERMAL-MAGNETIC, SACE S1, TYPE S1N, 50 AMP, 3 POLE, 277/480 VAC, 20KA, MOLDED CASE, LUGS ARE INCLUDED WITH S1 BREAKER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 15881527
Product Name Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668/000-080 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers