Thomas & Betts Corporation GFCI Duplex Receptacle S1595-WCC8

Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; OVERALL D
Datasheet
Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; OVERALL D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - S1595-WCC8 - Thomas & Betts Corporation
Memphis, TN, USA
GFCI Duplex Receptacle
S1595-WCC8
GFCI Duplex Receptacle S1595-WCC8
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; OVERALL D

DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; OVERALL D

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number S1595-WCC8
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 178478-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-E1P7 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C18 Screw-Mount Inlet - 83030300 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details