ABB AB Ring Connectors RZ22-6

Description
INSNYL RING TERM, 26-22, NO6, YE
Request a Quote Datasheet
Description
INSNYL RING TERM, 26-22, NO6, YE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RZ22-6-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RZ22-6-ND
Ring Connectors 6308-RZ22-6-ND
INSNYL RING TERM, 26-22, NO6, YE

INSNYL RING TERM, 26-22, NO6, YE

Buy Now Datasheet
Terminal, Ring, #6, Crimp, Yellow, 26-22Awg; Stud Size - Metric Abb - Thomas & Betts - 94F3059 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #6, Crimp, Yellow, 26-22Awg; Stud Size - Metric Abb - Thomas & Betts
94F3059
Terminal, Ring, #6, Crimp, Yellow, 26-22Awg; Stud Size - Metric Abb - Thomas & Betts 94F3059
TERMINAL, RING, #6, CRIMP, YELLOW, 26-22AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Product Range:Sta-Kon RZ Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING, #6, CRIMP, YELLOW, 26-22AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Product Range:Sta-Kon RZ Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RZ22-6-ND 94F3059
Product Name Ring Connectors Terminal, Ring, #6, Crimp, Yellow, 26-22Awg; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details