1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BATHROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W LOAD RATING; 180 DEG FI
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | RWU600B-LACC4 |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |