OCCUPANCY/VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RESIDENTIAL, STORAGE AND UTILITY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W (INCANDESCENT) LOAD RATING; 180 DEG FIE
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | RW500U-WCC4 |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |