Thomas & Betts Corporation Occupancy Sensor/Switch RW3U603-W

Description
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W
Datasheet
Description
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW3U603-W - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
RW3U603-W
Occupancy Sensor/Switch RW3U603-W
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W

1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Photoelectric Sensors
Product Number RW3U603-W
Product Name Occupancy Sensor/Switch
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric Sensor with Time Adjustment-E3Z-T Series - IMS.PE.E3Z-T - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Diffuse
View Details
Photoelectric Sensor - 42CA-P2MNB-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 150 inch (3800 mm)
Electrical Connection 4-pin DC Micro QD
Width 7.55 inch (192 mm)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1NU-K - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Voltage; Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers