1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | RW3U603-LA |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |