OCCUPANCY/VACANCY SENSOR TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; HALLWAY, STAIRWAY, BATHROOM, LIVING AND DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 0 TO 600 W AT 120 VAC
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | RW3U600-WCC4 |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |