LIGHT-LEVEL SENSING TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE L
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | RW3U600-LA |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |