Thomas & Betts Corporation Occupancy Sensor/Switch RW3U600-I

Description
LIGHT-LEVEL SENSING TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TER
Datasheet
Description
LIGHT-LEVEL SENSING TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW3U600-I - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
RW3U600-I
Occupancy Sensor/Switch RW3U600-I
LIGHT-LEVEL SENSING TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TER

LIGHT-LEVEL SENSING TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TER

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Photoelectric Sensors
Product Number RW3U600-I
Product Name Occupancy Sensor/Switch
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4260 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric, Industrial - 1882-1010985-ND - DigiKey
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam
Beam Type Infrared
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1P-M8 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers