ABB AB Solid State Overload/Relay RVH22K

Description
DISCONTINUED BY MANUFACTURER,, OVERLOAD RELAY 6-9AMP 660V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,, OVERLOAD RELAY 6-9AMP 660V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 15769507 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
15769507
Solid State Overload/Relay 15769507
DISCONTINUED BY MANUFACTURER,, OVERLOAD RELAY 6-9AMP 660V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,, OVERLOAD RELAY 6-9AMP 660V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 15769507
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
90A Manual Motor Starters - MMS-100H-90A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
Solid State Overload/Relay - 6474 - Radwell International
Specs
Continuous Current 40 amps
View Details