Thomas & Betts Corporation Programmable Timing Relay RT24-LA

Description
UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR LIGHT ALMOND; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT
Datasheet
Description
UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR LIGHT ALMOND; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timing Relay - RT24-LA - Thomas & Betts Corporation
Memphis, TN, USA
Programmable Timing Relay
RT24-LA
Programmable Timing Relay RT24-LA
UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR LIGHT ALMOND; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT

UL (CANADA AND US) APPROVAL; 120/277 V COIL VOLTAGE; 24 HR TIMING RANGE; BUTTON TIMING ADJUSTMENT OPERATOR TYPE; OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H; TYPE ASTRONOMIC; COLOR LIGHT ALMOND; LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Time Delay Relays
Product Number RT24-LA
Product Name Programmable Timing Relay
Maximum 24 hours
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSL3LU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 4594442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details