ABB AB 4-11/16 Sq Surf Cvr 1 Duplex Abb - Thomas & Betts RSL 12

Description
4-11/16 SQ SURF CVR 1 DUPLEX
Description
4-11/16 SQ SURF CVR 1 DUPLEX

Suppliers

Company
Product
Description
Supplier Links
4-11/16 Sq Surf Cvr 1 Duplex Abb - Thomas & Betts - 75H8450 - Newark, An Avnet Company
Chicago, IL, United States
4-11/16 Sq Surf Cvr 1 Duplex Abb - Thomas & Betts
75H8450
4-11/16 Sq Surf Cvr 1 Duplex Abb - Thomas & Betts 75H8450
4-11/16 SQ SURF CVR 1 DUPLEX

4-11/16 SQ SURF CVR 1 DUPLEX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 75H8450
Product Name 4-11/16 Sq Surf Cvr 1 Duplex Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 2826938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 4.000 GHz
View Details