ABB AB Terminal, Grounding, Crimp, Red; Product Range Abb Thomas & Betts RSK101

Description
TERMINAL, GROUNDING, CRIMP, RED; Product Range:Sta-Kon Series; Termination:Crimp; Terminal Type:Crimp Grounding Cable Connector; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUNDING, CRIMP, RED; Product Range:Sta-Kon Series; Termination:Crimp; Terminal Type:Crimp Grounding Cable Connector; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Grounding, Crimp, Red; Product Range Abb Thomas & Betts - 70B9034 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Grounding, Crimp, Red; Product Range Abb Thomas & Betts
70B9034
Terminal, Grounding, Crimp, Red; Product Range Abb Thomas & Betts 70B9034
TERMINAL, GROUNDING, CRIMP, RED; Product Range:Sta-Kon Series; Termination:Crimp; Terminal Type:Crimp Grounding Cable Connector; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, GROUNDING, CRIMP, RED; Product Range:Sta-Kon Series; Termination:Crimp; Terminal Type:Crimp Grounding Cable Connector; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 70B9034
Product Name Terminal, Grounding, Crimp, Red; Product Range Abb Thomas & Betts
Terminal Type Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Screw Terminals - 1788750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details