ABB AB Square Box Faceplate; Product Range Abb Thomas & Betts RS 8

Description
SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts Two Duplex Flush Receptacles RoHS Compliant: No
Datasheet
Description
SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts Two Duplex Flush Receptacles RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box Faceplate; Product Range Abb Thomas & Betts - 48F3986 - Newark, An Avnet Company
Chicago, IL, United States
Square Box Faceplate; Product Range Abb Thomas & Betts
48F3986
Square Box Faceplate; Product Range Abb Thomas & Betts 48F3986
SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts Two Duplex Flush Receptacles RoHS Compliant: No

SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts Two Duplex Flush Receptacles RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 48F3986
Product Name Square Box Faceplate; Product Range Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.99 inch (50.5 mm)
View Details
Circular Connector Backshells - 2855420 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7480 inch (19 mm)
Length 1.34 inch (34 mm)
View Details