ABB AB Square Box Faceplate; Product Range Abb Thomas & Betts RS 2

Description
SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts One Toggle Switch & One Duplex Flush Receptacle RoHS Compliant: No
Datasheet
Description
SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts One Toggle Switch & One Duplex Flush Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box Faceplate; Product Range Abb Thomas & Betts - 48F3989 - Newark, An Avnet Company
Chicago, IL, United States
Square Box Faceplate; Product Range Abb Thomas & Betts
48F3989
Square Box Faceplate; Product Range Abb Thomas & Betts 48F3989
SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts One Toggle Switch & One Duplex Flush Receptacle RoHS Compliant: No

SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts One Toggle Switch & One Duplex Flush Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 48F3989
Product Name Square Box Faceplate; Product Range Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
D Sub Backshells - 1390759 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details
SB ® 50 DUST COVER-RED-2 - 134G1 - Anderson Power Products
Anderson Power Products
Specs
Type Cap
View Details
2 suppliers