ABB AB Square Box Faceplate; Product Range Abb Thomas & Betts RS 12

Description
SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts Duplex Flush Receptacle RoHS Compliant: No
Datasheet
Description
SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts Duplex Flush Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box Faceplate; Product Range Abb Thomas & Betts - 48F3987 - Newark, An Avnet Company
Chicago, IL, United States
Square Box Faceplate; Product Range Abb Thomas & Betts
48F3987
Square Box Faceplate; Product Range Abb Thomas & Betts 48F3987
SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts Duplex Flush Receptacle RoHS Compliant: No

SQUARE BOX FACEPLATE; Product Range:-; Accessory Type:Square Box Surface Cover; Body Material:Steel; For Use With:Thomas & Betts Duplex Flush Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 48F3987
Product Name Square Box Faceplate; Product Range Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
Cover - 2000-115 - WAGO
Specs
Type Cap
Width 0.1437 inch (3.65 mm)
Length 0.2283 inch (5.8 mm)
View Details
D Sub Backshells - 339974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details