1-POLE SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; IVORY, WHITE, LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; INDOOR APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 2-WIRE LEAD TERMINAL TYPE; 1/6 HP (MOTOR), 600 W (INCANDESCENT), 450 W (
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | RRW600UTC |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |