ABB AB Resistor RGA660

Description
DISCONTINUED BY MANUFACTURER, DYNAMIC BRAKING RESISTOR ASSEMBLY, 600W, 60 OHMS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DYNAMIC BRAKING RESISTOR ASSEMBLY, 600W, 60 OHMS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 64518177 - Radwell International
Willingboro, NJ, United States
Resistor
64518177
Resistor 64518177
DISCONTINUED BY MANUFACTURER, DYNAMIC BRAKING RESISTOR ASSEMBLY, 600W, 60 OHMS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DYNAMIC BRAKING RESISTOR ASSEMBLY, 600W, 60 OHMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 64518177
Product Name Resistor
Resistance Range 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers