ABB AB Ring Connectors RG9711

Description
INS NYL RING TERM 2 BOLT 1/4 IN
Request a Quote Datasheet
Description
INS NYL RING TERM 2 BOLT 1/4 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RG9711-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RG9711-ND
Ring Connectors 6308-RG9711-ND
INS NYL RING TERM 2 BOLT 1/4 IN

INS NYL RING TERM 2 BOLT 1/4 IN

Buy Now Datasheet
Terminal, Ring, 1/4In, Crimp, Red, 1Awg; Stud Size - Metric Abb - Thomas & Betts - 03P0886 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 1/4In, Crimp, Red, 1Awg; Stud Size - Metric Abb - Thomas & Betts
03P0886
Terminal, Ring, 1/4In, Crimp, Red, 1Awg; Stud Size - Metric Abb - Thomas & Betts 03P0886
TERMINAL, RING, 1/4IN, CRIMP, RED, 1AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Product Range:Sta-Kon RG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, 1/4IN, CRIMP, RED, 1AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Product Range:Sta-Kon RG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RG9711-ND 03P0886
Product Name Ring Connectors Terminal, Ring, 1/4In, Crimp, Red, 1Awg; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details