ABB AB Ring Connectors RG2-10

Description
INS NYL RING TERM 2 BOLT NO10 RE
Request a Quote Datasheet
Description
INS NYL RING TERM 2 BOLT NO10 RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RG2-10-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RG2-10-ND
Ring Connectors 6308-RG2-10-ND
INS NYL RING TERM 2 BOLT NO10 RE

INS NYL RING TERM 2 BOLT NO10 RE

Buy Now Datasheet
Terminal, Ring Tongue, Stud 10, Red; Stud Size - Metric Abb - Thomas & Betts - 14C3979 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 10, Red; Stud Size - Metric Abb - Thomas & Betts
14C3979
Terminal, Ring Tongue, Stud 10, Red; Stud Size - Metric Abb - Thomas & Betts 14C3979
TERMINAL, RING TONGUE, STUD 10, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 10, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RG2-10-ND 14C3979
Product Name Ring Connectors Terminal, Ring Tongue, Stud 10, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - K236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details