ABB AB Ring Connectors RF737

Description
INS NYL RING TRM 4 BOLT 3/8 YELL
Request a Quote Datasheet
Description
INS NYL RING TRM 4 BOLT 3/8 YELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RF737-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RF737-ND
Ring Connectors 6308-RF737-ND
INS NYL RING TRM 4 BOLT 3/8 YELL

INS NYL RING TRM 4 BOLT 3/8 YELL

Buy Now Datasheet
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 49H7203 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
49H7203
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 49H7203
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RF737-ND 49H7203
Product Name Ring Connectors Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details