ABB AB Terminals - RF717 RF717

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019114-RF717 Color: Yellow Contact Material: Copper Contact Plating: Tin Insulation Material: Nylon Categories: Terminals Alternative Parts (Cross-Reference): 33471; 19067-0082; 52043-2; 33468; 19193-0267; 19071-0243; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant Wire/Cable Gauge: 4 AWG
Request a Quote Datasheet
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019114-RF717 Color: Yellow Contact Material: Copper Contact Plating: Tin Insulation Material: Nylon Categories: Terminals Alternative Parts (Cross-Reference): 33471; 19067-0082; 52043-2; 33468; 19193-0267; 19071-0243; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant Wire/Cable Gauge: 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - RF717 - 1019114-RF717 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - RF717
1019114-RF717
Terminals - RF717 1019114-RF717
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019114-RF717 Color: Yellow Contact Material: Copper Contact Plating: Tin Insulation Material: Nylon Categories: Terminals Alternative Parts (Cross-Reference): 33471; 19067-0082; 52043-2; 33468; 19193-0267; 19071-0243; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant Wire/Cable Gauge: 4 AWG

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019114-RF717
Color: Yellow
Contact Material: Copper
Contact Plating: Tin
Insulation Material: Nylon
Categories: Terminals
Alternative Parts (Cross-Reference): 33471; 19067-0082; 52043-2; 33468; 19193-0267; 19071-0243;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Stud
RoHS: Compliant
Wire/Cable Gauge: 4 AWG

Buy Now
Ring Connectors - 6308-RF717-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RF717-ND
Ring Connectors 6308-RF717-ND
INS NYL RING TRM 4 BOLT 1/4 YELL

INS NYL RING TRM 4 BOLT 1/4 YELL

Buy Now Datasheet
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 98B3068 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
98B3068
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 98B3068
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1019114-RF717 6308-RF717-ND 98B3068
Product Name Terminals - RF717 Ring Connectors Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Stud Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details