ABB AB Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Abb - Thomas & Betts RF4516

Description
TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Abb - Thomas & Betts - 23C8195 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Abb - Thomas & Betts
23C8195
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Abb - Thomas & Betts 23C8195
TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23C8195
Product Name Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Abb - Thomas & Betts
Contact Size (AWG) ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products