ABB AB Ring Connectors RF4-38

Description
INS NYL RING TERM 4 BLT 3/8 YELL
Request a Quote Datasheet
Description
INS NYL RING TERM 4 BLT 3/8 YELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RF4-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RF4-38-ND
Ring Connectors 6308-RF4-38-ND
INS NYL RING TERM 4 BLT 3/8 YELL

INS NYL RING TERM 4 BLT 3/8 YELL

Buy Now Datasheet
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 67H4123 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
67H4123
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 67H4123
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RF4-38-ND 67H4123
Product Name Ring Connectors Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers