Thomas & Betts Corporation Terminal, Ring Tongue; Ring Connector; Nylon; 4-3 AWG; 3/8; 0.380 in. (Max.) RF10731

Description
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.380 in. (Max.) insulation diameter. Stud size 3⁄8.
Description
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.380 in. (Max.) insulation diameter. Stud size 3⁄8.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Terminal, Ring Tongue; Ring Connector; Nylon; 4-3 AWG; 3/8; 0.380 in. (Max.)
70092055
Terminal, Ring Tongue; Ring Connector; Nylon; 4-3 AWG; 3/8; 0.380 in. (Max.) 70092055
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.380 in. (Max.) insulation diameter. Stud size 3⁄8.

Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish

  • UL Listed, CSA Certified
    0.380 in. (Max.) insulation diameter. Stud size 3⁄8.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70092055
Product Name Terminal, Ring Tongue; Ring Connector; Nylon; 4-3 AWG; 3/8; 0.380 in. (Max.)
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Low Profile -Vertical Entry Mini Auto Clip, SMT - 3563 - Keystone Electronics Corp.
Specs
Material Brass
View Details