Thomas & Betts Corporation Terminal, Ring Tongue; Ring Connector; Nylon; 4-3 AWG; 1/4; 0.380 in. (Max.) RF10711

Description
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.380 in. (Max.) insulation diameter. Stud size 1⁄4.
Description
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.380 in. (Max.) insulation diameter. Stud size 1⁄4.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Terminal, Ring Tongue; Ring Connector; Nylon; 4-3 AWG; 1/4; 0.380 in. (Max.)
70092052
Terminal, Ring Tongue; Ring Connector; Nylon; 4-3 AWG; 1/4; 0.380 in. (Max.) 70092052
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.380 in. (Max.) insulation diameter. Stud size 1⁄4.

Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish

  • UL Listed, CSA Certified
    0.380 in. (Max.) insulation diameter. Stud size 1⁄4.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70092052
Product Name Terminal, Ring Tongue; Ring Connector; Nylon; 4-3 AWG; 1/4; 0.380 in. (Max.)
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details