ABB AB Ring Connectors RE757

Description
INS NYL RING TERM 6 BOLT 1/2IN B
Request a Quote Datasheet
Description
INS NYL RING TERM 6 BOLT 1/2IN B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RE757-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RE757-ND
Ring Connectors 6308-RE757-ND
INS NYL RING TERM 6 BOLT 1/2IN B

INS NYL RING TERM 6 BOLT 1/2IN B

Buy Now Datasheet
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts - 75H7827 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
75H7827
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts 75H7827
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RE757-ND 75H7827
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details