ABB AB Ring Connectors RE737

Description
INS NYL RING TERM 6 BOLT 3/8IN B
Request a Quote Datasheet
Description
INS NYL RING TERM 6 BOLT 3/8IN B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RE737-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RE737-ND
Ring Connectors 6308-RE737-ND
INS NYL RING TERM 6 BOLT 3/8IN B

INS NYL RING TERM 6 BOLT 3/8IN B

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts - 94F6311 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
94F6311
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts 94F6311
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RE737-ND 94F6311
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Female 6-32 Thread, Adapter - 8040 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details