ABB AB Ring Connectors RE717

Description
INS NYL RING TERM 6 BOLT 1/4IN B
Request a Quote Datasheet
Description
INS NYL RING TERM 6 BOLT 1/4IN B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RE717-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RE717-ND
Ring Connectors 6308-RE717-ND
INS NYL RING TERM 6 BOLT 1/4IN B

INS NYL RING TERM 6 BOLT 1/4IN B

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts - 24C9244 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
24C9244
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts 24C9244
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RE717-ND 24C9244
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers