ABB AB Ring Connectors RE6-516

Description
INS NYL RING TRM 6 BOLT 5/16IN B
Request a Quote Datasheet
Description
INS NYL RING TRM 6 BOLT 5/16IN B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RE6-516-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RE6-516-ND
Ring Connectors 6308-RE6-516-ND
INS NYL RING TRM 6 BOLT 5/16IN B

INS NYL RING TRM 6 BOLT 5/16IN B

Buy Now Datasheet
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts - 26H2003 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
26H2003
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts 26H2003
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RE6-516-ND 26H2003
Product Name Ring Connectors Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details