ABB AB Ring Connectors RE6-14

Description
INS NYL RING TERM 6 BOLT 1/4IN B
Request a Quote Datasheet
Description
INS NYL RING TERM 6 BOLT 1/4IN B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RE6-14-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RE6-14-ND
Ring Connectors 6308-RE6-14-ND
INS NYL RING TERM 6 BOLT 1/4IN B

INS NYL RING TERM 6 BOLT 1/4IN B

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts - 99F6781 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
99F6781
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts 99F6781
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RE6-14-ND 99F6781
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers