ABB AB Ring Connectors RE6-12

Description
INS NYL RING TERM 6 BOLT 1/2IN B
Request a Quote Datasheet
Description
INS NYL RING TERM 6 BOLT 1/2IN B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RE6-12-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RE6-12-ND
Ring Connectors 6308-RE6-12-ND
INS NYL RING TERM 6 BOLT 1/2IN B

INS NYL RING TERM 6 BOLT 1/2IN B

Buy Now Datasheet
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts - 29C5231 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
29C5231
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts 29C5231
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon RE Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RE6-12-ND 29C5231
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details