Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054961-RD717
Color: Red
Termination: Crimp
Contact Material: Copper
Contact Plating: Tin
Insulation Material: Nylon
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): CRS-ZY-0825;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Stud
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 8 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054961-RD717 |
| Product Name | OEM Parts - OEM Parts (O - R) - RD717 |