ABB AB Ring Connectors RD717

Description
INS NYL RING TERM 8 BOLT 1/4IN R
Request a Quote Datasheet
Description
INS NYL RING TERM 8 BOLT 1/4IN R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RD717-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RD717-ND
Ring Connectors 6308-RD717-ND
INS NYL RING TERM 8 BOLT 1/4IN R

INS NYL RING TERM 8 BOLT 1/4IN R

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts - 93B0440 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
93B0440
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts 93B0440
TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon RD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon RD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RD717-ND 93B0440
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details