ABB AB Ring Connectors RD167

Description
INS NYL RING TERM, 8, NO8, RED
Request a Quote Datasheet
Description
INS NYL RING TERM, 8, NO8, RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RD167-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RD167-ND
Ring Connectors 6308-RD167-ND
INS NYL RING TERM, 8, NO8, RED

INS NYL RING TERM, 8, NO8, RED

Buy Now Datasheet
Terminal, Ring Tongue, Stud 8, Red; Stud Size - Metric Abb - Thomas & Betts - 96B9396 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 8, Red; Stud Size - Metric Abb - Thomas & Betts
96B9396
Terminal, Ring Tongue, Stud 8, Red; Stud Size - Metric Abb - Thomas & Betts 96B9396
TERMINAL, RING TONGUE, STUD 8, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 8, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RD167-ND 96B9396
Product Name Ring Connectors Terminal, Ring Tongue, Stud 8, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details