ABB AB Ring Connectors RD10361

Description
INS NYL RING TERM, 8AN, NO10, RE
Request a Quote Datasheet
Description
INS NYL RING TERM, 8AN, NO10, RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RD10361-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RD10361-ND
Ring Connectors 6308-RD10361-ND
INS NYL RING TERM, 8AN, NO10, RE

INS NYL RING TERM, 8AN, NO10, RE

Buy Now Datasheet
Terminal, Ring, #10, Crimp, Red, 8An; Stud Size - Metric Abb - Thomas & Betts - 03P0885 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #10, Crimp, Red, 8An; Stud Size - Metric Abb - Thomas & Betts
03P0885
Terminal, Ring, #10, Crimp, Red, 8An; Stud Size - Metric Abb - Thomas & Betts 03P0885
TERMINAL, RING, #10, CRIMP, RED, 8AN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon RD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, #10, CRIMP, RED, 8AN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon RD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RD10361-ND 03P0885
Product Name Ring Connectors Terminal, Ring, #10, Crimp, Red, 8An; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers