ABB AB Ring Connectors RC717-250

Description
EXP INS VNL RNG TRM, 12-10, 1/4
Request a Quote Datasheet
Description
EXP INS VNL RNG TRM, 12-10, 1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC717-250-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC717-250-ND
Ring Connectors 6308-RC717-250-ND
EXP INS VNL RNG TRM, 12-10, 1/4

EXP INS VNL RNG TRM, 12-10, 1/4

Buy Now Datasheet
Terminal, Ring Tongue, 1/4, Yellow; Stud Size - Metric Abb - Thomas & Betts - 40C2140 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4, Yellow; Stud Size - Metric Abb - Thomas & Betts
40C2140
Terminal, Ring Tongue, 1/4, Yellow; Stud Size - Metric Abb - Thomas & Betts 40C2140
TERMINAL, RING TONGUE, 1/4, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud/Tab Size:0.25"RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud/Tab Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC717-250-ND 40C2140
Product Name Ring Connectors Terminal, Ring Tongue, 1/4, Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details