ABB AB Ring Connectors RC367

Description
INS VINYL RING TERM 12-10 NO10 Y
Request a Quote Datasheet
Description
INS VINYL RING TERM 12-10 NO10 Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC367-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC367-ND
Ring Connectors 6308-RC367-ND
INS VINYL RING TERM 12-10 NO10 Y

INS VINYL RING TERM 12-10 NO10 Y

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 31F119 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
31F119
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 31F119
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC367-ND 31F119
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details