Thomas & Betts Corporation Terminal, Ring Tongue; Ring Connector; High Dielectric Strength Nylon; 10 RC363

Description
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.210 in. (Max.) insulation diameter. Stud size 10.
Description
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.210 in. (Max.) insulation diameter. Stud size 10.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Terminal, Ring Tongue; Ring Connector; High Dielectric Strength Nylon; 10
70091861
Terminal, Ring Tongue; Ring Connector; High Dielectric Strength Nylon; 10 70091861
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.210 in. (Max.) insulation diameter. Stud size 10.

Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish

  • UL Listed, CSA Certified
    0.210 in. (Max.) insulation diameter. Stud size 10.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091861
Product Name Terminal, Ring Tongue; Ring Connector; High Dielectric Strength Nylon; 10
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details