ABB AB Ring Connectors RC363

Description
INS NYL RING TRM 12-10 NO10 YELL
Request a Quote Datasheet
Description
INS NYL RING TRM 12-10 NO10 YELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC363-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC363-ND
Ring Connectors 6308-RC363-ND
INS NYL RING TRM 12-10 NO10 YELL

INS NYL RING TRM 12-10 NO10 YELL

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 31F229 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
31F229
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 31F229
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC363-ND 31F229
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers